120pF ±10% 200V Ceramic Capacitor C0G, NP0 2-DIP
CAP CER 120PF 200V NP0 2-DIP
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CKR22CG121KP-ND | CKR22CG121KP | 52J0826 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 200 volts | 200 volts |