Kyocera Corporation Ceramic Capacitors CKR22BX822KS

Description
8200pF ±10% 100V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet
Description
8200pF ±10% 100V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR22BX822KS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR22BX822KS-ND
Ceramic Capacitors CKR22BX822KS-ND
8200pF ±10% 100V Ceramic Capacitor BX 2-DIP

8200pF ±10% 100V Ceramic Capacitor BX 2-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number CKR22BX822KS-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C104M5UACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details