Kyocera Corporation Ceramic Capacitors CKR22BX821KR

Description
820pF ±10% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet
Description
820pF ±10% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR22BX821KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR22BX821KR-ND
Ceramic Capacitors CKR22BX821KR-ND
820pF ±10% 200V Ceramic Capacitor BX 2-DIP

820pF ±10% 200V Ceramic Capacitor BX 2-DIP

Buy Now Datasheet
Ceramic Capacitors - CKR22BX821KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR22BX821KR
Ceramic Capacitors CKR22BX821KR
CAP CER 820PF 200V BX 2-DIP

CAP CER 820PF 200V BX 2-DIP

Supplier's Site Datasheet
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx - 52J0747 - Newark, An Avnet Company
Chicago, IL, United States
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
52J0747
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx 52J0747
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CKR22BX821KR-ND CKR22BX821KR 52J0747
Product Name Ceramic Capacitors Ceramic Capacitors Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C17AH1R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details