Kyocera Corporation Ceramic Capacitors CKR22BX471KS-LL

Description
470pF ±10% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet
Description
470pF ±10% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR22BX471KS-LL-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR22BX471KS-LL-ND
Ceramic Capacitors CKR22BX471KS-LL-ND
470pF ±10% 200V Ceramic Capacitor BX 2-DIP

470pF ±10% 200V Ceramic Capacitor BX 2-DIP

Buy Now Datasheet
Ceramic Capacitors - CKR22BX471KS-LL - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR22BX471KS-LL
Ceramic Capacitors CKR22BX471KS-LL
CAP CER 470PF 200V BX 2-DIP

CAP CER 470PF 200V BX 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CKR22BX471KS-LL-ND CKR22BX471KS-LL
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106PMC600K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - C11CF9R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details