AVX Corporation Ceramic Capacitor, 2Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx CKR08BX205KM

Description
CERAMIC CAPACITOR, 2UF, 50V, X7R, 10%, RADIAL; Capacitance:2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR08 Series RoHS Compliant: No
Datasheet
Description
CERAMIC CAPACITOR, 2UF, 50V, X7R, 10%, RADIAL; Capacitance:2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR08 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 2Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 21K8179 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
21K8179
Ceramic Capacitor, 2Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 21K8179
CERAMIC CAPACITOR, 2UF, 50V, X7R, 10%, RADIAL; Capacitance:2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR08 Series RoHS Compliant: No

CERAMIC CAPACITOR, 2UF, 50V, X7R, 10%, RADIAL; Capacitance:2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR08 Series RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - CKR08BX205KM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR08BX205KM
Ceramic Capacitors CKR08BX205KM
CAP CER AXIAL

CAP CER AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 21K8179 CKR08BX205KM
Product Name Ceramic Capacitor, 2Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
Capacitance Range 2 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details