KYOCERA AVX Components Corporation Capacitor,ceramic,150000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx CKR06BX154KM

Description
Capacitor,Ceramic,15 0000pF,50VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes
Datasheet
Description
Capacitor,Ceramic,15 0000pF,50VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,150000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx - 51J9786 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,150000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
51J9786
Capacitor,ceramic,150000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx 51J9786
Capacitor,Ceramic,15 0000pF,50VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,150000pF,50VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CKR06BX154KM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR06BX154KM
Ceramic Capacitors CKR06BX154KM
CAP CER 0.15UF 50V BX RADIAL

CAP CER 0.15UF 50V BX RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 51J9786 CKR06BX154KM
Product Name Capacitor,ceramic,150000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details