AVX Corporation Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx CKR06BX105KSV

Description
CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR06 Series RoHS Compliant: No
Description
CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR06 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 51J9736 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
51J9736
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 51J9736
CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR06 Series RoHS Compliant: No

CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR06 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51J9736
Product Name Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101821T075AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers