KYOCERA AVX Components Corporation Ceramic Capacitors CK12BX272K

Description
CKR MOLDED AXIALS
Request a Quote Datasheet
Description
CKR MOLDED AXIALS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CK12BX272K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CK12BX272K-ND
Ceramic Capacitors 478-CK12BX272K-ND
CKR MOLDED AXIALS

CKR MOLDED AXIALS

Buy Now Datasheet
Capacitor,ceramic,2700Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx - 52J2014 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2700Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
52J2014
Capacitor,ceramic,2700Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx 52J2014
Capacitor,Ceramic,27 00pF,100VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,2700pF,100VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-CK12BX272K-ND 52J2014
Product Name Ceramic Capacitors Capacitor,ceramic,2700Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021357 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details