AVX Corporation Capacitor Ceramic 0.1Uf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx CK06BX104KTR2

Description
CAPACITOR CERAMIC 0.1UF, 100V, X7R, 10%, RAD; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: No
Datasheet
Description
CAPACITOR CERAMIC 0.1UF, 100V, X7R, 10%, RAD; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.1Uf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx - 52J1881 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx
52J1881
Capacitor Ceramic 0.1Uf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx 52J1881
CAPACITOR CERAMIC 0.1UF, 100V, X7R, 10%, RAD; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: No

CAPACITOR CERAMIC 0.1UF, 100V, X7R, 10%, RAD; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52J1881
Product Name Capacitor Ceramic 0.1Uf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - M39014/011344 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details