AVX Corporation Ceramic Capacitors CK05BX682K

Description
CAP CER RADIAL
Description
CAP CER RADIAL

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK05BX682K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK05BX682K
Ceramic Capacitors CK05BX682K
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site
Ceramic Capacitor 6800Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx - 52J1852 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx
52J1852
Ceramic Capacitor 6800Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx 52J1852
CERAMIC CAPACITOR 6800PF, 100V, X7R, 10%, RADIAL; Capacitance:6800pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

CERAMIC CAPACITOR 6800PF, 100V, X7R, 10%, RADIAL; Capacitance:6800pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CK05BX682K 52J1852
Product Name Ceramic Capacitors Ceramic Capacitor 6800Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx
Technology Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Ceramic Composition
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Capacitors - 105K400CS6G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers