AVX Corporation Ceramic Capacitors CK05BX561K

Description
CAP CER RADIAL
Description
CAP CER RADIAL
Datasheet
Datasheet Summary
Powered by GS/AI

The CK05 Series Multilayer Ceramic Capacitor has a capacitance value of 560 pF with a tolerance of ±10%. It operates at a voltage rating of 200 V and features an X7R dielectric, which provides stable capacitance over a wide temperature range. The capacitor is radial leaded and is not RoHS compliant. It is packaged with 1000 units per bag, and radial tape and reel packaging is available upon request. This component is suitable for general-purpose applications where reliability and performance are essential.

Datasheet Summary
Powered by GS/AI

The CK05 Series Multilayer Ceramic Capacitor has a capacitance value of 560 pF with a tolerance of ±10%. It operates at a voltage rating of 200 V and features an X7R dielectric, which provides stable capacitance over a wide temperature range. The capacitor is radial leaded and is not RoHS compliant. It is packaged with 1000 units per bag, and radial tape and reel packaging is available upon request. This component is suitable for general-purpose applications where reliability and performance are essential.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK05BX561K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK05BX561K
Ceramic Capacitors CK05BX561K
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site
Multilayer Ceramic Capacitor, Ck05 Series, 560 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx - 50R7639 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ck05 Series, 560 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx
50R7639
Multilayer Ceramic Capacitor, Ck05 Series, 560 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx 50R7639
Multilayer Ceramic Capacitor, CK05 Series, 560 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, CK05 Series, 560 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CK05BX561K 50R7639
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Ck05 Series, 560 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx
Technology Film Capacitors Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 105K250CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details