Kyocera Corporation Ceramic Capacitors CK05BX271K

Description
270pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
270pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CK05BX271K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CK05BX271K-ND
Ceramic Capacitors 478-CK05BX271K-ND
270pF ±10% 200V Ceramic Capacitor BX Radial

270pF ±10% 200V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitor 270Pf 200V X7R 10%, Radial; Capacitance Kyocera Avx - 50R7633 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 270Pf 200V X7R 10%, Radial; Capacitance Kyocera Avx
50R7633
Ceramic Capacitor 270Pf 200V X7R 10%, Radial; Capacitance Kyocera Avx 50R7633
CERAMIC CAPACITOR 270PF 200V X7R 10%, RADIAL; Capacitance:270pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

CERAMIC CAPACITOR 270PF 200V X7R 10%, RADIAL; Capacitance:270pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-CK05BX271K-ND 50R7633
Product Name Ceramic Capacitors Ceramic Capacitor 270Pf 200V X7R 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers