AVX Corporation Ceramic Capacitors CK05BX104KTR2

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CK05BX104KTR2TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CK05BX104KTR2TR-ND
Ceramic Capacitors 478-CK05BX104KTR2TR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 478-CK05BX104KTR2CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CK05BX104KTR2CT-ND
Ceramic Capacitors 478-CK05BX104KTR2CT-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor,ceramic,100000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx - 52J1715 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
52J1715
Capacitor,ceramic,100000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx 52J1715
Capacitor,Ceramic,10 0000pF,50VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,100000pF,50VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-CK05BX104KTR2TR-ND 52J1715
Product Name Ceramic Capacitors Capacitor,ceramic,100000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details