The Kyocera AVX CK05 series capacitor, specifically part number CK05BX103K, features a capacitance of 10,000 pF and a voltage rating of 100V DC. It has a capacitance tolerance of ±10% and utilizes an X7R dielectric characteristic. The capacitor is designed with radial leads and has a lead spacing of 5.08 mm. It operates within a temperature range of -55°C to +125°C. This product is not RoHS compliant and is packaged with 1000 units per bag, with radial tape and reel packaging available upon request.
Capacitance:10000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27AC1817 |
| Product Name | Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to ? C (-67 to ? F) |
| Capacitance Range | 0.0100 microF |