Kyocera Corporation Ceramic Capacitors CK05BX102KTR1

Description
1000pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
1000pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK05BX102KTR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK05BX102KTR1-ND
Ceramic Capacitors CK05BX102KTR1-ND
1000pF ±10% 200V Ceramic Capacitor BX Radial

1000pF ±10% 200V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial, Full Reel; Capacitance Kyocera Avx - 81H6282 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial, Full Reel; Capacitance Kyocera Avx
81H6282
Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial, Full Reel; Capacitance Kyocera Avx 81H6282
CERAMIC CAPACITOR 1000PF, 200V, X7R, 10%, RADIAL, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:-RoHS Compliant: No

CERAMIC CAPACITOR 1000PF, 200V, X7R, 10%, RADIAL, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:-RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - CK05BX102KTR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK05BX102KTR1
Ceramic Capacitors CK05BX102KTR1
CAP CER 1000PF 200V BX RADIAL

CAP CER 1000PF 200V BX RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CK05BX102KTR1-ND 81H6282 CK05BX102KTR1
Product Name Ceramic Capacitors Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C11AH101K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details