Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051820-CF032G0562KB
Termination: SMD/SMT
Voltage Rating: 250 V
Length: 4.4958 mm
Mounting: SMD (SMT)
Capacitance: 5.6 nF
Tolerance: 10 %
Height: 1.5 mm
Number of Pins: 1812
Width: 3.2004 mm
Categories: OEM Parts(C-E)
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 160 V
Voltage Rating (DC): 250 V
Dielectric: PET
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1051820-CF032G0562KBA |
| Product Name | OEM Parts - OEM Parts (C - E) - CF032G0562KBA |