Kyocera Corporation Ceramic Capacitors CDR35BX474AKUS

Description
0.47µF ±10% 50V Ceramic Capacitor BX 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor BX 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CDR35BX474AKUSTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR35BX474AKUSTR-ND
Ceramic Capacitors 478-CDR35BX474AKUSTR-ND
0.47µF ±10% 50V Ceramic Capacitor BX 1825 (4564 Metric)

0.47µF ±10% 50V Ceramic Capacitor BX 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-CDR35BX474AKUSCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR35BX474AKUSCT-ND
Ceramic Capacitors 478-CDR35BX474AKUSCT-ND
0.47µF ±10% 50V Ceramic Capacitor BX 1825 (4564 Metric)

0.47µF ±10% 50V Ceramic Capacitor BX 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-CDR35BX474AKUSDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR35BX474AKUSDKR-ND
Ceramic Capacitors 478-CDR35BX474AKUSDKR-ND
0.47µF ±10% 50V Ceramic Capacitor BX 1825 (4564 Metric)

0.47µF ±10% 50V Ceramic Capacitor BX 1825 (4564 Metric)

Buy Now Datasheet
Downers Grove, IL, United States
Military QPL Ceramic Chip Capacitors
CDR35BX474AKUS
Military QPL Ceramic Chip Capacitors CDR35BX474AKUS
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace

AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.

Features and Benefits

  • Voltage ratings: 50, 100V
  • Sizes: 0805, 1805, 1808, 1812, 1825, 2225
  • Capacitance Range: 10pF to 0.47uF

Typical Applications

  • Military
  • Defense
  • Aerospace
Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CDR35BX474AKUS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CDR35BX474AKUS
Capacitors - Ceramic Capacitors CDR35BX474AKUS
CAP CER 0.47UF 50V BX 1825

CAP CER 0.47UF 50V BX 1825

Supplier's Site
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 1825; Capacitance Kyocera Avx - 92H5751 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 1825; Capacitance Kyocera Avx
92H5751
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 1825; Capacitance Kyocera Avx 92H5751
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 1825; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR Series; Qualification:- RoHS Compliant: No

CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 1825; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-CDR35BX474AKUSTR-ND 478-CDR35BX474AKUSDKR-ND CDR35BX474AKUS CDR35BX474AKUS 92H5751
Product Name Ceramic Capacitors Ceramic Capacitors Military QPL Ceramic Chip Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M315H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers