AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.
Features and Benefits
Typical Applications
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CDR35BX224AKWR | 478-CDR35BX224AKWR-ND |
| Product Name | Military QPL Ceramic Chip Capacitors | Ceramic Capacitors |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.2200 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 50 volts | 50 volts |
| Configuration / Form Factor | Chip Capacitor |