KYOCERA AVX Components Corporation Ceramic Capacitors CDR34BX563BKWS

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CDR34BX563BKWS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR34BX563BKWS-ND
Ceramic Capacitors 478-CDR34BX563BKWS-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Downers Grove, IL, United States
Military QPL Ceramic Chip Capacitors
CDR34BX563BKWS
Military QPL Ceramic Chip Capacitors CDR34BX563BKWS
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace

AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.

Features and Benefits

  • Voltage ratings: 50, 100V
  • Sizes: 0805, 1805, 1808, 1812, 1825, 2225
  • Capacitance Range: 10pF to 0.47uF

Typical Applications

  • Military
  • Defense
  • Aerospace
Supplier's Site Datasheet
Capacitor,ceramic,56Nf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 51J4660 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,56Nf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
51J4660
Capacitor,ceramic,56Nf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 51J4660
Capacitor,Ceramic,56 nF,100VDC,10-% Tol,10+% Tol,BX-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,56nF,100VDC,10-% Tol,10+% Tol,BX-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CDR34BX563BKWS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR34BX563BKWS
Ceramic Capacitors CDR34BX563BKWS
CAP CER SMP MLC HI-REL

CAP CER SMP MLC HI-REL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-CDR34BX563BKWS-ND CDR34BX563BKWS 51J4660 CDR34BX563BKWS
Product Name Ceramic Capacitors Military QPL Ceramic Chip Capacitors Capacitor,ceramic,56Nf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 254LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details