Kyocera Corporation Ceramic Capacitors CDR34BP222BJMS

Description
2200pF ±5% 100V Ceramic Capacitor BP 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 100V Ceramic Capacitor BP 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR34BP222BJMS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR34BP222BJMS-ND
Ceramic Capacitors CDR34BP222BJMS-ND
2200pF ±5% 100V Ceramic Capacitor BP 1812 (4532 Metric)

2200pF ±5% 100V Ceramic Capacitor BP 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number CDR34BP222BJMS-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details