AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.
Features and Benefits
Typical Applications
Capacitor,Ceramic,10
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CDR34BP103AJWS\M250 | 51J3803 |
| Product Name | Military QPL Ceramic Chip Capacitors | Capacitor,ceramic,10Nf,50Vdc,5-% Tol,5+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0100 microF | |
| Capacitance Tolerance | 5 (+/- %) | |
| WVDC | 50 volts |