KYOCERA AVX Components Corporation Ceramic Capacitors CDR34BP103AJMR

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CDR34BP103AJMR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR34BP103AJMR-ND
Ceramic Capacitors 478-CDR34BP103AJMR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor,ceramic,10000Pf,50Vdc,5-% Tol,5+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 51J3774 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10000Pf,50Vdc,5-% Tol,5+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
51J3774
Capacitor,ceramic,10000Pf,50Vdc,5-% Tol,5+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 51J3774
Capacitor,Ceramic,10 000pF,50VDC,5-% Tol,5+% Tol,BP-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,10000pF,50VDC,5-% Tol,5+% Tol,BP-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-CDR34BP103AJMR-ND 51J3774
Product Name Ceramic Capacitors Capacitor,ceramic,10000Pf,50Vdc,5-% Tol,5+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 108SVL6R3MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details