CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 51J3253 |
| Product Name | Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |