Kyocera Corporation Ceramic Capacitors CDR33BX104AKUS

Description
0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CDR33BX104AKUSTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR33BX104AKUSTR-ND
Ceramic Capacitors 478-CDR33BX104AKUSTR-ND
0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)

0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-CDR33BX104AKUSCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR33BX104AKUSCT-ND
Ceramic Capacitors 478-CDR33BX104AKUSCT-ND
0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)

0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-CDR33BX104AKUSDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR33BX104AKUSDKR-ND
Ceramic Capacitors 478-CDR33BX104AKUSDKR-ND
0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)

0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR33BX104AKUS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR33BX104AKUS
Ceramic Capacitors CDR33BX104AKUS
CAP CER 0.1UF 50V BX 1210

CAP CER 0.1UF 50V BX 1210

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CDR33BX104AKUS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CDR33BX104AKUS
Capacitors - Ceramic Capacitors CDR33BX104AKUS
CAP CER 0.1UF 50V BX 1210

CAP CER 0.1UF 50V BX 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-CDR33BX104AKUSTR-ND 478-CDR33BX104AKUSDKR-ND CDR33BX104AKUS CDR33BX104AKUS
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF0R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Film Paper Film Capacitors - 105PSB202K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers