Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:CDR Series; Product Length:3.2mm; Product Width:2.5mm; Qualification:-RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 23AC3073 |
| Product Name | Capacitance Kyocera Avx |
| Capacitance Type | Fixed |