AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.
Features and Benefits
Typical Applications
SMP MLC HI-REL / BULK ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-CDR32BX822BKMS-ND | CDR32BX822BKMS | 74T3027 | CDR32BX822BKMS |
| Product Name | Ceramic Capacitors | Military QPL Ceramic Chip Capacitors | Smp Mlc Hi-Rel / Bulk Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Packing Method | Bulk | Bulk | ||
| Capacitance Range | 0.0082 microF | |||
| Capacitance Tolerance | 10 (+/- %) |