KYOCERA AVX Components Corporation Ceramic Capacitors CDR32BX103BKWR-1K

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CDR32BX103BKWR-1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR32BX103BKWR-1KTR-ND
Ceramic Capacitors 478-CDR32BX103BKWR-1KTR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - CDR32BX103BKWR-1K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR32BX103BKWR-1K
Ceramic Capacitors CDR32BX103BKWR-1K
CAP CER SMP MLC HI-REL

CAP CER SMP MLC HI-REL

Supplier's Site
Smp Mlc Hi-Rel / T&r Rohs Compliant Kyocera Avx - 54Y1820 - Newark, An Avnet Company
Chicago, IL, United States
Smp Mlc Hi-Rel / T&r Rohs Compliant Kyocera Avx
54Y1820
Smp Mlc Hi-Rel / T&r Rohs Compliant Kyocera Avx 54Y1820
SMP MLC HI-REL / T&R ROHS COMPLIANT: YES

SMP MLC HI-REL / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-CDR32BX103BKWR-1KTR-ND CDR32BX103BKWR-1K 54Y1820
Product Name Ceramic Capacitors Ceramic Capacitors Smp Mlc Hi-Rel / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1855363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details