AVX Corporation Capacitance Kyocera Avx CDR32BP152AKUS.

Description
Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:CDR Series; Product Length:3.2mm; Product Width:1.6mm; Qualification:- RoHS Compliant: No
Description
Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:CDR Series; Product Length:3.2mm; Product Width:1.6mm; Qualification:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Kyocera AVX CDR31 series capacitor, specifically part number 60AC8159, features a capacitance of 1500 pF and a rated voltage of 50V. It is packaged in a 1206 case size (3.2mm x 1.6mm) and has a capacitance tolerance of ±10%. The dielectric characteristic is C0G/NP0, which indicates stable performance over a wide temperature range. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The capacitor is suitable for applications where reliability and stability are critical, particularly in military or high-reliability environments as indicated by its compliance with MIL-PRF-55681 specifications.

Datasheet Summary
Powered by GS/AI

The Kyocera AVX CDR31 series capacitor, specifically part number 60AC8159, features a capacitance of 1500 pF and a rated voltage of 50V. It is packaged in a 1206 case size (3.2mm x 1.6mm) and has a capacitance tolerance of ±10%. The dielectric characteristic is C0G/NP0, which indicates stable performance over a wide temperature range. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The capacitor is suitable for applications where reliability and stability are critical, particularly in military or high-reliability environments as indicated by its compliance with MIL-PRF-55681 specifications.

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 60AC8159 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
60AC8159
Capacitance Kyocera Avx 60AC8159
Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:CDR Series; Product Length:3.2mm; Product Width:1.6mm; Qualification:- RoHS Compliant: No

Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:CDR Series; Product Length:3.2mm; Product Width:1.6mm; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60AC8159
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details