Kyocera Corporation Ceramic Capacitors CDR31BP221BJSR

Description
220pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR31BP221BJSR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR31BP221BJSR-ND
Ceramic Capacitors CDR31BP221BJSR-ND
220pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)

220pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR31BP221BJSR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR31BP221BJSR
Ceramic Capacitors CDR31BP221BJSR
CAP CER 220PF 100V BP 0805

CAP CER 220PF 100V BP 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR31BP221BJSR-ND CDR31BP221BJSR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details