KYOCERA AVX Components Corporation Military QPL Ceramic Chip Capacitors CDR31BP221BJSP\M250

Description
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace
Request a Quote Datasheet
Description
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Military QPL Ceramic Chip Capacitors
CDR31BP221BJSP\M250
Military QPL Ceramic Chip Capacitors CDR31BP221BJSP\M250
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace

AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.

Features and Benefits

  • Voltage ratings: 50, 100V
  • Sizes: 0805, 1805, 1808, 1812, 1825, 2225
  • Capacitance Range: 10pF to 0.47uF

Typical Applications

  • Military
  • Defense
  • Aerospace
Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number CDR31BP221BJSP\M250
Product Name Military QPL Ceramic Chip Capacitors
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details