Kyocera Corporation Ceramic Capacitors CDR14BG680EGUR

Description
68pF ±2% 500V Ceramic Capacitor BG 1111 (2828 Metric)
Request a Quote Datasheet
Description
68pF ±2% 500V Ceramic Capacitor BG 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR14BG680EGUR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR14BG680EGUR-ND
Ceramic Capacitors CDR14BG680EGUR-ND
68pF ±2% 500V Ceramic Capacitor BG 1111 (2828 Metric)

68pF ±2% 500V Ceramic Capacitor BG 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR14BG680EGUR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR14BG680EGUR
Ceramic Capacitors CDR14BG680EGUR
CAP CER 68PF 500V BG 1111

CAP CER 68PF 500V BG 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR14BG680EGUR-ND CDR14BG680EGUR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers