Kyocera Corporation Ceramic Capacitors CDR14BG101EKUS

Description
100pF ±10% 500V Ceramic Capacitor BG 1111 (2828 Metric)
Request a Quote Datasheet
Description
100pF ±10% 500V Ceramic Capacitor BG 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1010-1027-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1010-1027-2-ND
Ceramic Capacitors 1010-1027-2-ND
100pF ±10% 500V Ceramic Capacitor BG 1111 (2828 Metric)

100pF ±10% 500V Ceramic Capacitor BG 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR14BG101EKUS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR14BG101EKUS
Ceramic Capacitors CDR14BG101EKUS
CAP CER 100PF 500V BG 1111

CAP CER 100PF 500V BG 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1010-1027-2-ND CDR14BG101EKUS
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - C1206C331J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details