Kyocera Corporation Ceramic Capacitors CDR12BP220AFWS

Description
22pF ±1% 50V Ceramic Capacitor BP 0505 (1313 Metric)
Request a Quote Datasheet
Description
22pF ±1% 50V Ceramic Capacitor BP 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CDR12BP220AFWSCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR12BP220AFWSCT-ND
Ceramic Capacitors 478-CDR12BP220AFWSCT-ND
22pF ±1% 50V Ceramic Capacitor BP 0505 (1313 Metric)

22pF ±1% 50V Ceramic Capacitor BP 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-CDR12BP220AFWSTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR12BP220AFWSTR-ND
Ceramic Capacitors 478-CDR12BP220AFWSTR-ND
22pF ±1% 50V Ceramic Capacitor BP 0505 (1313 Metric)

22pF ±1% 50V Ceramic Capacitor BP 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-CDR12BP220AFWSDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR12BP220AFWSDKR-ND
Ceramic Capacitors 478-CDR12BP220AFWSDKR-ND
22pF ±1% 50V Ceramic Capacitor BP 0505 (1313 Metric)

22pF ±1% 50V Ceramic Capacitor BP 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR12BP220AFWS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR12BP220AFWS
Ceramic Capacitors CDR12BP220AFWS
CAP CER 22PF 50V BP 0505

CAP CER 22PF 50V BP 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-CDR12BP220AFWSCT-ND 478-CDR12BP220AFWSDKR-ND CDR12BP220AFWS
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M20G222J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers