Kyocera Corporation Ceramic Capacitors CDR12BG2R4ABUS

Description
2.4pF ±0.1pF 50V Ceramic Capacitor BG 0505 (1313 Metric)
Request a Quote Datasheet
Description
2.4pF ±0.1pF 50V Ceramic Capacitor BG 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR12BG2R4ABUS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR12BG2R4ABUS-ND
Ceramic Capacitors CDR12BG2R4ABUS-ND
2.4pF ±0.1pF 50V Ceramic Capacitor BG 0505 (1313 Metric)

2.4pF ±0.1pF 50V Ceramic Capacitor BG 0505 (1313 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number CDR12BG2R4ABUS-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details