Kyocera Corporation Ceramic Capacitors CDR12BG270AFUS

Description
27pF ±1% 50V Ceramic Capacitor BG 0505 (1313 Metric)
Request a Quote Datasheet
Description
27pF ±1% 50V Ceramic Capacitor BG 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1010-1014-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1010-1014-2-ND
Ceramic Capacitors 1010-1014-2-ND
27pF ±1% 50V Ceramic Capacitor BG 0505 (1313 Metric)

27pF ±1% 50V Ceramic Capacitor BG 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR12BG270AFUS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR12BG270AFUS
Ceramic Capacitors CDR12BG270AFUS
CAP CER 27PF 50V BG 0505

CAP CER 27PF 50V BG 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1010-1014-2-ND CDR12BG270AFUS
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers