Kyocera Corporation Ceramic Capacitors CDR12BG1R2ABUS

Description
1.2pF ±0.1pF 50V Ceramic Capacitor BG 0505 (1313 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.1pF 50V Ceramic Capacitor BG 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR12BG1R2ABUS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR12BG1R2ABUS-ND
Ceramic Capacitors CDR12BG1R2ABUS-ND
1.2pF ±0.1pF 50V Ceramic Capacitor BG 0505 (1313 Metric)

1.2pF ±0.1pF 50V Ceramic Capacitor BG 0505 (1313 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number CDR12BG1R2ABUS-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011338-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details