Kyocera Corporation Ceramic Capacitors CDR12BG0R7ABWS

Description
0.7pF ±0.1pF 50V Ceramic Capacitor BG 0505 (1313 Metric)
Request a Quote Datasheet
Description
0.7pF ±0.1pF 50V Ceramic Capacitor BG 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1010-1007-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1010-1007-2-ND
Ceramic Capacitors 1010-1007-2-ND
0.7pF ±0.1pF 50V Ceramic Capacitor BG 0505 (1313 Metric)

0.7pF ±0.1pF 50V Ceramic Capacitor BG 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR12BG0R7ABWS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR12BG0R7ABWS
Ceramic Capacitors CDR12BG0R7ABWS
CAP CER 0.7PF 50V BG 0505

CAP CER 0.7PF 50V BG 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1010-1007-2-ND CDR12BG0R7ABWS
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details