Kyocera Corporation Ceramic Capacitors CDR06BX474AKUS

Description
0.47µF ±10% 50V Ceramic Capacitor BX 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor BX 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1010-1005-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1010-1005-2-ND
Ceramic Capacitors 1010-1005-2-ND
0.47µF ±10% 50V Ceramic Capacitor BX 2225 (5763 Metric)

0.47µF ±10% 50V Ceramic Capacitor BX 2225 (5763 Metric)

Buy Now Datasheet
Downers Grove, IL, United States
Military QPL Ceramic Chip Capacitors
CDR06BX474AKUS
Military QPL Ceramic Chip Capacitors CDR06BX474AKUS
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. VX CDR01-06 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace

AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. VX CDR01-06 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.

Features and Benefits

  • Voltage ratings: 50, 100V
  • Sizes: 0805, 1805, 1808, 1812, 1825, 2225
  • Capacitance Range: 10pF to 0.47uF

Typical Applications

  • Military
  • Defense
  • Aerospace
Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 2225; Capacitance Kyocera Avx - 49J3971 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 2225; Capacitance Kyocera Avx
49J3971
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 2225; Capacitance Kyocera Avx 49J3971
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 2225; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR Series; Qualification:- RoHS Compliant: No

CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 2225; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR Series; Qualification:- RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - CDR06BX474AKUS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR06BX474AKUS
Ceramic Capacitors CDR06BX474AKUS
CAP CER 0.47UF 50V BX 2225

CAP CER 0.47UF 50V BX 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1010-1005-2-ND CDR06BX474AKUS 49J3971 CDR06BX474AKUS
Product Name Ceramic Capacitors Military QPL Ceramic Chip Capacitors Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 2225; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF2R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers