KYOCERA AVX Components Corporation Military QPL Ceramic Chip Capacitors CDR04BX563BKUS-QUAL

Description
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. VX CDR01-06 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace
Request a Quote
Description
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. VX CDR01-06 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDR04 variant is a military-grade surface mount ceramic capacitor conforming to MIL-PRF-55681, designed for high-reliability applications. It has a case size of 1812, measuring 0.180 inches in length and 0.125 inches in width, with a thickness between 0.022 and 0.080 inches. The part supports rated voltages of 50 V or 100 V, with a capacitance range up to 150,000 pF, and offers temperature characteristics of BP (0 ± 30 ppm/°C) or BX (±15% without voltage; +15 to −25% with rated voltage) over the −55°C to +125°C range. Capacitance tolerances include K (±10%) and M (±20%). Termination finishes include palladium silver and silver-nickel-gold. Packaging is bulk standard, with tape and reel or waffle pack available on request.

Datasheet Summary
Powered by GS/AI

The CDR04 variant is a military-grade surface mount ceramic capacitor conforming to MIL-PRF-55681, designed for high-reliability applications. It has a case size of 1812, measuring 0.180 inches in length and 0.125 inches in width, with a thickness between 0.022 and 0.080 inches. The part supports rated voltages of 50 V or 100 V, with a capacitance range up to 150,000 pF, and offers temperature characteristics of BP (0 ± 30 ppm/°C) or BX (±15% without voltage; +15 to −25% with rated voltage) over the −55°C to +125°C range. Capacitance tolerances include K (±10%) and M (±20%). Termination finishes include palladium silver and silver-nickel-gold. Packaging is bulk standard, with tape and reel or waffle pack available on request.

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Military QPL Ceramic Chip Capacitors
CDR04BX563BKUS-QUAL
Military QPL Ceramic Chip Capacitors CDR04BX563BKUS-QUAL
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. VX CDR01-06 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace

AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. VX CDR01-06 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.

Features and Benefits

  • Voltage ratings: 50, 100V
  • Sizes: 0805, 1805, 1808, 1812, 1825, 2225
  • Capacitance Range: 10pF to 0.47uF

Typical Applications

  • Military
  • Defense
  • Aerospace
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number CDR04BX563BKUS-QUAL
Product Name Military QPL Ceramic Chip Capacitors
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M39014/011304 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers