AVX Corporation Ceramic Capacitors CDR02BX103BKSS

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CDR02BX103BKSS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR02BX103BKSS-ND
Ceramic Capacitors 478-CDR02BX103BKSS-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1805; Capacitance Kyocera Avx - 49J1999 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1805; Capacitance Kyocera Avx
49J1999
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1805; Capacitance Kyocera Avx 49J1999
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 1805; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1805 [4512 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR Series; Qualification:- RoHS Compliant: No

CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 1805; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1805 [4512 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-CDR02BX103BKSS-ND 49J1999
Product Name Ceramic Capacitors Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011579 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details