Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR01 Series, MIL-PRF-55681; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 23AC3052 |
| Product Name | Capacitance Kyocera Avx |
| Capacitance Type | Fixed |