KYOCERA AVX Components Corporation Ceramic Capacitors CDR01BX472AKUM

Description
CAP CER SMP MLC HI-REL
Description
CAP CER SMP MLC HI-REL

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR01BX472AKUM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR01BX472AKUM
Ceramic Capacitors CDR01BX472AKUM
CAP CER SMP MLC HI-REL

CAP CER SMP MLC HI-REL

Supplier's Site
Ceramic Capacitor 4700Pf 50V X7R 10%, 0805; Capacitance Kyocera Avx - 92H4858 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 50V X7R 10%, 0805; Capacitance Kyocera Avx
92H4858
Ceramic Capacitor 4700Pf 50V X7R 10%, 0805; Capacitance Kyocera Avx 92H4858
CERAMIC CAPACITOR 4700PF 50V X7R 10%, 0805; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR Series; Product Length:2.01mmRoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 50V X7R 10%, 0805; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR Series; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDR01BX472AKUM 92H4858
Product Name Ceramic Capacitors Ceramic Capacitor 4700Pf 50V X7R 10%, 0805; Capacitance Kyocera Avx
Technology Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1833234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details