AVX Corporation Ceramic Capacitors CDR01BX221BKUR

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CDR01BX221BKUR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR01BX221BKUR-ND
Ceramic Capacitors 478-CDR01BX221BKUR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Downers Grove, IL, United States
Military QPL Ceramic Chip Capacitors
CDR01BX221BKUR
Military QPL Ceramic Chip Capacitors CDR01BX221BKUR
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. VX CDR01-06 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace

AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. VX CDR01-06 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.

Features and Benefits

  • Voltage ratings: 50, 100V
  • Sizes: 0805, 1805, 1808, 1812, 1825, 2225
  • Capacitance Range: 10pF to 0.47uF

Typical Applications

  • Military
  • Defense
  • Aerospace
Supplier's Site Datasheet
Capacitor,ceramic,220Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 49J1415 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
49J1415
Capacitor,ceramic,220Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 49J1415
Capacitor,Ceramic,22 0pF,100VDC,10-% Tol,10+% Tol,BX-TC Code,-15,15%-TC,-30, 30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,220pF,100VDC,10-% Tol,10+% Tol,BX-TC Code,-15,15%-TC,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-CDR01BX221BKUR-ND CDR01BX221BKUR 49J1415
Product Name Ceramic Capacitors Military QPL Ceramic Chip Capacitors Capacitor,ceramic,220Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C123U075EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details