KYOCERA AVX Components Corporation Ceramic Capacitors CDR01BX182BKUS

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CDR01BX182BKUS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR01BX182BKUS-ND
Ceramic Capacitors 478-CDR01BX182BKUS-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - CDR01BX182BKUS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR01BX182BKUS
Ceramic Capacitors CDR01BX182BKUS
CAP CER SMP MLC HI-REL

CAP CER SMP MLC HI-REL

Supplier's Site
Capacitor,ceramic,1.8Nf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 49J1380 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.8Nf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
49J1380
Capacitor,ceramic,1.8Nf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 49J1380
Capacitor,Ceramic,1. 8nF,100VDC,10-% Tol,10+% Tol,BX-TC Code,-15,15%-TC,-30, 30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,1.8nF,100VDC,10-% Tol,10+% Tol,BX-TC Code,-15,15%-TC,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-CDR01BX182BKUS-ND CDR01BX182BKUS 49J1380
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,1.8Nf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers