KYOCERA AVX Components Corporation Military QPL Ceramic Chip Capacitors CDR01BP220BKSS

Description
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. VX CDR01-06 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace
Request a Quote Datasheet
Description
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. VX CDR01-06 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Military QPL Ceramic Chip Capacitors
CDR01BP220BKSS
Military QPL Ceramic Chip Capacitors CDR01BP220BKSS
AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. VX CDR01-06 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn. Features and Benefits Voltage ratings: 50, 100V Sizes: 0805, 1805, 1808, 1812, 1825, 2225 Capacitance Range: 10pF to 0.47uF Typical Applications Military Defense Aerospace

AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. VX CDR01-06 ceramic capacitors are available in BP and BX temperature characteristics with termination options including Ag/Ni/Au, Pg/Ag, Solder Coated, Sn/Pb, 100% Sn.

Features and Benefits

  • Voltage ratings: 50, 100V
  • Sizes: 0805, 1805, 1808, 1812, 1825, 2225
  • Capacitance Range: 10pF to 0.47uF

Typical Applications

  • Military
  • Defense
  • Aerospace
Supplier's Site Datasheet
Capacitor,ceramic,22Pf,100Vdc,10-% Tol,10+% Tol,bp-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 49J0772 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22Pf,100Vdc,10-% Tol,10+% Tol,bp-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
49J0772
Capacitor,ceramic,22Pf,100Vdc,10-% Tol,10+% Tol,bp-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 49J0772
Capacitor,Ceramic,22 pF,100VDC,10-% Tol,10+% Tol,BP-TC Code,-15,15%-TC,-30, 30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,22pF,100VDC,10-% Tol,10+% Tol,BP-TC Code,-15,15%-TC,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDR01BP220BKSS 49J0772
Product Name Military QPL Ceramic Chip Capacitors Capacitor,ceramic,22Pf,100Vdc,10-% Tol,10+% Tol,bp-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.20E-5 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details