KYOCERA AVX Components Corporation Ceramic Capacitors CDR01BP151BKUM

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CDR01BP151BKUM-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CDR01BP151BKUM-ND
Ceramic Capacitors 478-CDR01BP151BKUM-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitor 150Pf 100V C0G/np0 10%, 0805; Capacitance Kyocera Avx - 92H4856 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf 100V C0G/np0 10%, 0805; Capacitance Kyocera Avx
92H4856
Ceramic Capacitor 150Pf 100V C0G/np0 10%, 0805; Capacitance Kyocera Avx 92H4856
CERAMIC CAPACITOR 150PF 100V C0G/NP0 10%, 0805; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:CDR Series RoHS Compliant: Yes

CERAMIC CAPACITOR 150PF 100V C0G/NP0 10%, 0805; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:CDR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-CDR01BP151BKUM-ND 92H4856
Product Name Ceramic Capacitors Ceramic Capacitor 150Pf 100V C0G/np0 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 337AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers