KYOCERA AVX Components Corporation Capacitor,ceramic,100Pf,100Vdc,10-% Tol,10+% Tol,bp-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx CDR01BP101BKUS\M500

Description
Capacitor,Ceramic,10 0pF,100VDC,10-% Tol,10+% Tol,BP-TC Code,-15,15%-TC,-30, 30ppm-TC RoHS Compliant: Yes
Description
Capacitor,Ceramic,10 0pF,100VDC,10-% Tol,10+% Tol,BP-TC Code,-15,15%-TC,-30, 30ppm-TC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,100Pf,100Vdc,10-% Tol,10+% Tol,bp-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 49J0427 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,100Vdc,10-% Tol,10+% Tol,bp-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
49J0427
Capacitor,ceramic,100Pf,100Vdc,10-% Tol,10+% Tol,bp-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 49J0427
Capacitor,Ceramic,10 0pF,100VDC,10-% Tol,10+% Tol,BP-TC Code,-15,15%-TC,-30, 30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,100pF,100VDC,10-% Tol,10+% Tol,BP-TC Code,-15,15%-TC,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 49J0427
Product Name Capacitor,ceramic,100Pf,100Vdc,10-% Tol,10+% Tol,bp-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details