KYOCERA AVX Components Corporation Capacitor,ceramic,150Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx CCR09CG151GR

Description
Capacitor,Ceramic,15 0pF,200VDC,.5-pF Tol,.5+pf Tol,2-% Tol,2+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes
Description
Capacitor,Ceramic,15 0pF,200VDC,.5-pF Tol,.5+pf Tol,2-% Tol,2+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,150Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx - 48J9609 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,150Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx
48J9609
Capacitor,ceramic,150Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx 48J9609
Capacitor,Ceramic,15 0pF,200VDC,.5-pF Tol,.5+pf Tol,2-% Tol,2+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,150pF,200VDC,.5-pF Tol,.5+pf Tol,2-% Tol,2+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CCR09CG151GR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CCR09CG151GR
Ceramic Capacitors CCR09CG151GR
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 48J9609 CCR09CG151GR
Product Name Capacitor,ceramic,150Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details