KYOCERA AVX Components Corporation Ceramic Capacitors CCR07CG223JM

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CCR07CG223JM-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CCR07CG223JM-ND
Ceramic Capacitors 478-CCR07CG223JM-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - CCR07CG223JM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CCR07CG223JM
Ceramic Capacitors CCR07CG223JM
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site
Capacitor,ceramic,22000Pf,50Vdc,5-% Tol,5+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx - 48J9460 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22000Pf,50Vdc,5-% Tol,5+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx
48J9460
Capacitor,ceramic,22000Pf,50Vdc,5-% Tol,5+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx 48J9460
Capacitor,Ceramic,22 000pF,50VDC,5-% Tol,5+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,22000pF,50VDC,5-% Tol,5+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-CCR07CG223JM-ND CCR07CG223JM 48J9460
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,22000Pf,50Vdc,5-% Tol,5+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C271J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details