KYOCERA AVX Components Corporation Capacitor,ceramic,4300Pf,100Vdc,2-% Tol,2+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx CCR06CG432GR

Description
Capacitor,Ceramic,43 00pF,100VDC,2-% Tol,2+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes
Description
Capacitor,Ceramic,43 00pF,100VDC,2-% Tol,2+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,4300Pf,100Vdc,2-% Tol,2+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx - 48J9226 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4300Pf,100Vdc,2-% Tol,2+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx
48J9226
Capacitor,ceramic,4300Pf,100Vdc,2-% Tol,2+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx 48J9226
Capacitor,Ceramic,43 00pF,100VDC,2-% Tol,2+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,4300pF,100VDC,2-% Tol,2+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 48J9226
Product Name Capacitor,ceramic,4300Pf,100Vdc,2-% Tol,2+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details